Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 10 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R CP000210R00JR03

Description
Res Metal Oxide|Wirewound 10 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Oxide|Wirewound 10 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 10 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R - CP000210R00JR03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 10 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R
CP000210R00JR03
Res Metal Oxide|Wirewound 10 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R CP000210R00JR03
Res Metal Oxide|Wirewound 10 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R

Res Metal Oxide|Wirewound 10 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP000210R00JR03
Product Name Res Metal Oxide|Wirewound 10 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details