The CNY75GC is a phototransistor optocoupler with base connection in a DIP-6 package, featuring a current transfer ratio of 160% to 320% at 10 mA forward current and 5 V collector-emitter voltage. It provides reinforced isolation with a rated isolation voltage of 600 V RMS and an impulse voltage rating of 6 kV. The device complies with UL 94 V-0, IEC 60664, and RoHS 2002/95/EC, and meets safety standards DIN EN 60747-5-5 (VDE 0884) for use in safety class II applications. Package dimensions are 7.62 mm × 5.3 mm for the 400 mil variant. Switching times at RL = 100 Ω include a turn-on time of 7 µs and turn-off time of 5 µs.
1-CH DC Optocoupler, 90V VCEO, 60mA IF, 5kV Isolation, PDIP Product overview: CNY75GC from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 60mA, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, 90V, 60mA, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY75GC can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY75GC |
| Product Name | 90V 60mA 5kV Bipolar Transistor |
| IC(max) | 50 milliamps |