The CNY75GB is a phototransistor optocoupler with a base connection in a DIP-6 package, designed for reinforced isolation in switch-mode power supplies, line receivers, and microprocessor interfaces. It features a current transfer ratio (CTR) of 100% to 200%, an isolation voltage of 600 V RMS (848 V peak), and a rated impulse voltage of 6 kV. The device meets UL 94 V-0, IEC 60664, and DIN EN 60747-5-5 (VDE 0884) safety standards, and complies with RoHS. It has a creepage distance of 7.62 mm, an insulation thickness of at least 0.4 mm, and operates within an ambient temperature range of -55 °C to +110 °C. The package dimensions are 7.62 mm wide with a 400 mil lead spacing.
Optocoupler DIP 5kV Isolation 90V VCEO 200% CTR Product overview: CNY75GB from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 90V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 90V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY75GB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY75GB |
| Product Name | 5kV 90V DIP Bipolar Transistor |
| IC(max) | 50 milliamps |