The CNY75GA is a phototransistor optocoupler with a base connection in a DIP-6 package measuring 7.62 mm typical lead spacing and 7.12 mm body width, designed for electrical isolation in switch-mode power supplies, line receivers, and microprocessor interfaces. It features a 600 V RMS rated isolation voltage, 6 kV impulse voltage rating, and a current transfer ratio of 63% to 125% at 10 mA forward current. The device complies with UL 94 V-0, IEC 60664, DIN EN 60747-5-5 (VDE 0884), and RoHS 2002/95/EC, and supports reinforced insulation for safety class II applications. Its maximum collector-emitter voltage is 70 V, forward current is 60 mA, and power dissipation is 200 mW total. The package provides a creepage distance suitable for pollution degree 2 environments.
Phototransistor Optocoupler, 5kV Isolation, 90V VCEO, 60mA FC Product overview: CNY75GA from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 90V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 90V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY75GA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY75GA |
| Product Name | 5kV 90V 60mA Bipolar Transistor |
| IC(max) | 50 milliamps |