The CNY75C is a phototransistor optocoupler with a base connection, housed in a DIP-6 package. It features an isolation voltage rating of 600 V RMS and an impulse voltage rating of 6 kV, with creepage and clearance compliance per VDE 0884 and UL 1577 double protection. The current transfer ratio ranges from 160% to 320% at V_CE = 5 V and I_F = 10 mA. The device meets RoHS directive 2002/95/EC and is rated for an ambient temperature range of -55 °C to +110 °C. Insulation thickness exceeds 0.4 mm and the comparative tracking index is ≥ 325. The collector-emitter voltage is rated up to 70 V, with a maximum collector current of 50 mA.
1-Ch 5kV Transistor Optocoupler, 60mA, 70V VCEO, PDIP Product overview: CNY75C from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 60mA, 70V. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 60mA, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY75C can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY75C |
| Product Name | 5kV 60mA 70V Bipolar Transistor |
| IC(max) | 50 milliamps |