The CNY75B is a phototransistor optocoupler with a base connection, housed in a 6-pin dual inline package. It features a rated isolation voltage of 600 V RMS (848 V peak) and an impulse voltage rating of 6 kV. The current transfer ratio ranges from 100% to 200% at 10 mA forward current and 5 V collector-emitter voltage. It meets UL1577 and DIN EN 60747-5-5 (VDE 0884) safety standards for reinforced isolation up to 600 V mains voltage. The device supports a maximum collector current of 50 mA and collector-emitter voltage of 70 V, with a junction temperature range up to 125 °C. Compliance with RoHS 2002/95/EC and WEEE 2002/96/EC is confirmed.
1-Ch 5kV Transistor Optocoupler, 60mA, 70V VCEO, PDIP Product overview: CNY75B from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 60mA, 70V. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 60mA, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY75B can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY75B |
| Product Name | 5kV 60mA 70V Bipolar Transistor |
| IC(max) | 50 milliamps |