Vishay Intertechnology, Inc. 32V 75mA Bipolar Transistor CNY66B

Description
1Ch Optocoupler, 32V VCEO, 200% CTR, 75mA IF, PDIP Product overview: CNY66B from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 75mA. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 75mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY66B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1Ch Optocoupler, 32V VCEO, 200% CTR, 75mA IF, PDIP Product overview: CNY66B from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 75mA. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 75mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY66B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
32V 75mA Bipolar Transistor
903-CNY66B
32V 75mA Bipolar Transistor 903-CNY66B
1Ch Optocoupler, 32V VCEO, 200% CTR, 75mA IF, PDIP Product overview: CNY66B from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 75mA. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 75mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY66B can be used for catalog matching and distributor lookup.

1Ch Optocoupler, 32V VCEO, 200% CTR, 75mA IF, PDIP Product overview: CNY66B from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 75mA. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 75mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY66B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - CNY66B - 771698-CNY66B - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY66B
771698-CNY66B
Optoisolators - Transistor, Photovoltaic Output - CNY66B 771698-CNY66B
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 771698-CNY66B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 85°C Package: 4-DIP (0.300", 7.62mm) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 2.4μs, 2.7μs Number of Channels: 1 Voltage - Isolation: 13900VDC Turn On / Turn Off Time (Typ): 5μs, 3μs Family Name: CNY64 Categories: Isolators Manufacturer Package: 4-DIP Output Voltage MAX: 32V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 75mA Current Transfer Ratio (Minimum): 100% @ 10mA Current Transfer Ratio (Maximum): 200% @ 10mA Vce Saturation (Maximum): 300mV Introduction Date: June 30, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 771698-CNY66B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 85°C
Package: 4-DIP (0.300", 7.62mm)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 2.4μs, 2.7μs
Number of Channels: 1
Voltage - Isolation: 13900VDC
Turn On / Turn Off Time (Typ): 5μs, 3μs
Family Name: CNY64
Categories: Isolators
Manufacturer Package: 4-DIP
Output Voltage MAX: 32V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 75mA
Current Transfer Ratio (Minimum): 100% @ 10mA
Current Transfer Ratio (Maximum): 200% @ 10mA
Vce Saturation (Maximum): 300mV
Introduction Date: June 30, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-CNY66B 771698-CNY66B
Product Name 32V 75mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - CNY66B
IC(max) 50 milliamps
PD 250 milliwatts
hfe 200
Unlock Full Specs
to access all available technical data