Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - CNY66 CNY66

Description
Manufacturer: Vishay Win Source Part Number: 915671-CNY66 Operating Temperature Range: -55°C ~ 85°C Features: Optoisolator Transistor Output 13900VDC Channel 4-DIP Package: 4-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: CNY66 Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 915671-CNY66 Operating Temperature Range: -55°C ~ 85°C Features: Optoisolator Transistor Output 13900VDC Channel 4-DIP Package: 4-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: CNY66 Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - CNY66 - 915671-CNY66 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY66
915671-CNY66
Optoisolators - Transistor, Photovoltaic Output - CNY66 915671-CNY66
Manufacturer: Vishay Win Source Part Number: 915671-CNY66 Operating Temperature Range: -55°C ~ 85°C Features: Optoisolator Transistor Output 13900VDC Channel 4-DIP Package: 4-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: CNY66 Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 915671-CNY66
Operating Temperature Range: -55°C ~ 85°C
Features: Optoisolator Transistor Output 13900VDC Channel 4-DIP
Package: 4-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: CNY66
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
13.9kV 75mA DIP Bipolar Transistor
903-CNY66
13.9kV 75mA DIP Bipolar Transistor 903-CNY66
Optocoupler, 13.9kV Isolation, 75mA Fwd, DIP-4 Product overview: CNY66 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.9kV, 75mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 13.9kV, 75mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY66 can be used for catalog matching and distributor lookup.

Optocoupler, 13.9kV Isolation, 75mA Fwd, DIP-4 Product overview: CNY66 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.9kV, 75mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 13.9kV, 75mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY66 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 915671-CNY66 903-CNY66
Product Name Optoisolators - Transistor, Photovoltaic Output - CNY66 13.9kV 75mA DIP Bipolar Transistor
Package Type SOT3; 4-DIP
IC(max) 50 milliamps
VCEO 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219933 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
 - BC860BWE6327 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity PNP
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details
80 V, 1 A NPN medium power transistors - BC56-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers