Vishay Intertechnology, Inc. 11.6kV 75mA DIP Bipolar Transistor CNY65EXI

Description
11.6kV Isolation Optocoupler, 75mA, 300% CTR, DIP Product overview: CNY65EXI from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.6kV, 75mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 11.6kV, 75mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY65EXI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
11.6kV Isolation Optocoupler, 75mA, 300% CTR, DIP Product overview: CNY65EXI from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.6kV, 75mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 11.6kV, 75mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY65EXI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
11.6kV 75mA DIP Bipolar Transistor
903-CNY65EXI
11.6kV 75mA DIP Bipolar Transistor 903-CNY65EXI
11.6kV Isolation Optocoupler, 75mA, 300% CTR, DIP Product overview: CNY65EXI from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.6kV, 75mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 11.6kV, 75mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY65EXI can be used for catalog matching and distributor lookup.

11.6kV Isolation Optocoupler, 75mA, 300% CTR, DIP Product overview: CNY65EXI from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11.6kV, 75mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 11.6kV, 75mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY65EXI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - CNY65EXI - 915670-CNY65EXI - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY65EXI
915670-CNY65EXI
Optoisolators - Transistor, Photovoltaic Output - CNY65EXI 915670-CNY65EXI
Manufacturer: Vishay Win Source Part Number: 915670-CNY65EXI Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 11600VDC Channel 4-DIP Package: 4-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: CNY65 Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 915670-CNY65EXI
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 11600VDC Channel 4-DIP
Package: 4-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: CNY65
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-CNY65EXI 915670-CNY65EXI
Product Name 11.6kV 75mA DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - CNY65EXI
IC(max) 50 milliamps
VCEO 32 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data