The CNY65AGRST is a surface-mount optocoupler with phototransistor output, designed for high isolation voltage applications such as solar and wind power monitoring and safety-critical industrial interfaces. It features a 4-pin plastic SMD package with a creepage distance of ≥14 mm and insulation thickness of ≥3 mm, supporting a repetitive peak isolation voltage of 1500 V and a maximum withstand isolation voltage of 8200 V RMS. The device meets UL 1577, cUL 1577, and DIN EN 60747-5-5 (VDE 0884-5) safety standards, with a comparative tracking index of CTI ≥ 475 and moisture sensitivity level MSL4. The current transfer ratio for this variant ranges from 100% to 300% at I_F = 5 mA and V_CE = 5 V.
Optocoupler Phototransistor 300% CTR, 32V VCEO, 75mA IF, SMD Product overview: CNY65AGRST from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 75mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 32V, 75mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY65AGRST can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY65AGRST |
| Product Name | SMD 32V 75mA Bipolar Transistor |
| IC(max) | 50 milliamps |