The CNY65A is a phototransistor optocoupler with a gallium arsenide infrared-emitting diode in a 600 mil DIP-4 HV package, designed for reinforced isolation in safety-critical applications. It features a repetitive peak isolation voltage of 1450 V, a creepage distance of at least 3 mm, and a current transfer ratio ranging from 63% to 125% at an input current of 10 mA and collector-emitter voltage of 5 V. The device complies with UL/cUL 1577, VDE 0884-5, IEC 60950, IEC 60065, and IEC 60601 standards. Operating ambient temperature ranges from -55 °C to +85 °C, with a maximum junction temperature of 100 °C.
1 Ch Transistor Output Optocoupler, 13.9kV Isolation, 75mA Forward Product overview: CNY65A from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.9kV, 75mA. Search-friendly keywords include transistor, BJT, switching, amplification, 13.9kV, 75mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY65A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY65A |
| Product Name | 13.9kV 75mA Bipolar Transistor |
| IC(max) | 50 milliamps |