Vishay Intertechnology, Inc. SMD 32V 50mA Bipolar Transistor CNY64ST

Description
1CH Optocoupler 8.2kVrms, 32V VCEO, 50mA, SMD Product overview: CNY64ST from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 32V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY64ST can be used for catalog matching and distributor lookup.
Request a Quote
Description
1CH Optocoupler 8.2kVrms, 32V VCEO, 50mA, SMD Product overview: CNY64ST from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 32V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY64ST can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CNY64ST is a surface-mount optocoupler with a phototransistor output, designed for high isolation voltage applications. It features a 4-pin plastic SMD package, with a creepage and clearance distance of at least 9.5 mm and an insulation thickness of 3 mm. The device supports a repetitive peak isolation voltage of 1500 V, a maximum isolation voltage of 8200 V RMS, and a collector-emitter voltage of 32 V. The current transfer ratio ranges from 50% to 300%. It is certified to UL 1577, cUL 1577, and DIN EN 60747-5-5 (VDE 0884-5), and meets moisture sensitivity level MSL4. The operating ambient temperature range is -55 °C to +85 °C.

Datasheet Summary
Powered by GS/AI

The CNY64ST is a surface-mount optocoupler with a phototransistor output, designed for high isolation voltage applications. It features a 4-pin plastic SMD package, with a creepage and clearance distance of at least 9.5 mm and an insulation thickness of 3 mm. The device supports a repetitive peak isolation voltage of 1500 V, a maximum isolation voltage of 8200 V RMS, and a collector-emitter voltage of 32 V. The current transfer ratio ranges from 50% to 300%. It is certified to UL 1577, cUL 1577, and DIN EN 60747-5-5 (VDE 0884-5), and meets moisture sensitivity level MSL4. The operating ambient temperature range is -55 °C to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 32V 50mA Bipolar Transistor
903-CNY64ST
SMD 32V 50mA Bipolar Transistor 903-CNY64ST
1CH Optocoupler 8.2kVrms, 32V VCEO, 50mA, SMD Product overview: CNY64ST from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 32V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY64ST can be used for catalog matching and distributor lookup.

1CH Optocoupler 8.2kVrms, 32V VCEO, 50mA, SMD Product overview: CNY64ST from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 32V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY64ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-CNY64ST
Product Name SMD 32V 50mA Bipolar Transistor
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data