The CNY64AGRST is a surface-mount optocoupler with a phototransistor output and a gallium arsenide infrared diode, designed for high-isolation safety applications. It features a 4-pin SMD package with a creepage and clearance distance of at least 9.5 mm and an insulation thickness of 3 mm. The device supports a maximum repetitive peak isolation voltage of 1500 V and a tested withstanding isolation voltage of 13,900 V peak. Its current transfer ratio ranges from 100% to 300% at 5 mA input current and 5 V collector-emitter voltage. It meets UL 1577, cUL 1577, and DIN EN 60747-5-5 (VDE 0884-5) safety standards with a moisture sensitivity level of MSL4 and is rated for operation from -55 °C to +85 °C ambient temperature.
Optocoupler Phototransistor 300% CTR, 8.2kV Isolation, 50mA Product overview: CNY64AGRST from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2kV, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 8.2kV, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY64AGRST can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY64AGRST |
| Product Name | 8.2kV 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |