The CNY64ABST is an optocoupler with phototransistor output in a 4-pin SMD package, designed for high isolation voltage applications up to 1500 V peak recurring voltage and 8200 V RMS test voltage. It features a creepage distance of ≥9.5 mm, clearance distance of ≥9.5 mm, and insulation thickness of ≥3 mm. The device meets UL 1577, cUL 1577, and DIN EN 60747-5-5 (VDE 0884-5) safety standards, and has a current transfer ratio (CTR) range of 80% to 240% at 5 mA forward current. It complies with MSL4 moisture sensitivity level and RoHS requirements. The package dimensions are 15.9 mm × 7.2 mm with a lead pitch of 5.08 mm, and it operates from -55 °C to +85 °C ambient temperature.
Optocoupler 8.2kVrms 1Ch Transistor SMD Product overview: CNY64ABST from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY64ABST can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY64ABST |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 50 milliamps |