The CNY64A is an optocoupler with a phototransistor output in a 4-pin DIP package, providing reinforced electrical isolation for safety-critical applications. It features a creeping distance and clearance of ≥9.5 mm and an insulation thickness of ≥3 mm, supporting a maximum repetitive peak isolation voltage of 1450 V. The device meets UL/cUL 1577 and VDE 0884-5 safety standards and is suitable for use in switch-mode power supplies, telecom interfaces, and medical equipment. Its current transfer ratio (CTR) ranges from 63% to 125% at an input current of 10 mA and collector-emitter voltage of 5 V. The CNY64A is rated for an ambient temperature range of -55 °C to +85 °C and complies with IEC 60950, IEC 60065, and IEC 60335 safety standards.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP Product overview: CNY64A from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY64A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY64A |
| Product Name | Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50 milliamps |