The CNY64 is a phototransistor optocoupler with a gallium arsenide infrared-emitting diode in a 4-pin DIP package, 10.16 mm wide, designed for high-isolation safety applications. It provides a repetitive peak isolation voltage of 1450 V, an insulation thickness of at least 3 mm, and creepage and clearance distances of at least 9.5 mm. The device meets UL/cUL 1577, VDE 0884-5, and IEC 60950 safety standards with a maximum withstanding isolation voltage of 8200 V RMS. It operates within an ambient temperature range of -55 °C to +85 °C and features a current transfer ratio of 50% to 300% with a forward current of up to 75 mA. The package is rated for soldering temperatures up to 260 °C and complies with RoHS and IEC 60112 CTI ≥ 200 standards.
1-Ch Transistor Output Optocoupler, 8.2kV Isolation, 75mA, PDIP Product overview: CNY64 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2kV, 75mA. Search-friendly keywords include transistor, BJT, switching, amplification, 8.2kV, 75mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY64 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY64 |
| Product Name | 8.2kV 75mA Bipolar Transistor |
| IC(max) | 50 milliamps |