The CNY17G-3 is an optocoupler with a gallium arsenide infrared LED and silicon NPN phototransistor output, housed in a DIP-6, 400 mil package measuring 10.16 mm by 7.62 mm. It provides 5000 V RMS isolation with a collector-emitter breakdown voltage of 70 V and a current transfer ratio of 100% to 200% at 10 mA forward current and 5 V collector-emitter voltage. The device meets UL E52744, cUL, CSA 22.2 bulletin 5A, BSI IEC 60950-1:2006, IEC 60065, FIMKO, and CQC agency approvals. It operates from -55 °C to +100 °C and complies with DIN EN 60747-5-5. The creepage and clearance distances are 8 mm or greater.
1-CH DC Optocoupler, 70V VCEO, 200% CTR, PDIP Product overview: CNY17G-3 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17G-3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17G-3 |
| Product Name | 70V Bipolar Transistor |
| IC(max) | 50 milliamps |