Vishay Intertechnology, Inc. 70V Bipolar Transistor CNY17G-2

Description
Phototransistor Optocoupler, 70V VCEO, 125% CTR, PDIP Product overview: CNY17G-2 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17G-2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Phototransistor Optocoupler, 70V VCEO, 125% CTR, PDIP Product overview: CNY17G-2 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17G-2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CNY17G-2 is an optocoupler with a gallium arsenide infrared LED and a silicon NPN phototransistor output, housed in a 400 mil dual-in-line package measuring 10.16 mm by 7.62 mm. It provides 5000 V RMS isolation voltage and a current transfer ratio (CTR) range of 63% to 125% at 10 mA forward current and 5 V collector-emitter voltage. The device has a collector-emitter breakdown voltage of 70 V, a maximum collector current of 50 mA, and operates from -55 °C to +100 °C. It meets UL, cUL, VDE, BSI, FIMKO, and CQC agency approvals and complies with IEC 60950-1 and IEC 60065 standards.

Datasheet Summary
Powered by GS/AI

The CNY17G-2 is an optocoupler with a gallium arsenide infrared LED and a silicon NPN phototransistor output, housed in a 400 mil dual-in-line package measuring 10.16 mm by 7.62 mm. It provides 5000 V RMS isolation voltage and a current transfer ratio (CTR) range of 63% to 125% at 10 mA forward current and 5 V collector-emitter voltage. The device has a collector-emitter breakdown voltage of 70 V, a maximum collector current of 50 mA, and operates from -55 °C to +100 °C. It meets UL, cUL, VDE, BSI, FIMKO, and CQC agency approvals and complies with IEC 60950-1 and IEC 60065 standards.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
70V Bipolar Transistor
903-CNY17G-2
70V Bipolar Transistor 903-CNY17G-2
Phototransistor Optocoupler, 70V VCEO, 125% CTR, PDIP Product overview: CNY17G-2 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17G-2 can be used for catalog matching and distributor lookup.

Phototransistor Optocoupler, 70V VCEO, 125% CTR, PDIP Product overview: CNY17G-2 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17G-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-CNY17G-2
Product Name 70V Bipolar Transistor
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data