The CNY17F is an optocoupler consisting of a gallium arsenide infrared emitting diode optically coupled to a silicon planar phototransistor detector in a plastic plug-in DIP-6 package, designed for signal transmission between electrically isolated circuits. The device features a 5000 V RMS isolation test voltage and has no base terminal connection, improving common-mode interference immunity. It is rated for a maximum collector current of 50 mA and a collector-emitter breakdown voltage of 70 V, with a current transfer ratio (CTR) ranging from 160% to 320% for the CNY17F-4 variant. The part meets safety standards including UL, cUL, BSI, FIMKO, and DIN EN 60747-5-5 (VDE 0884-5), and complies with climatic classification 55/115/21. The package has a 7.62 mm lead pitch and dimensions of 7.62×10.16 mm. The CNY17F-4X016 variant is an option 6 version of the CNY17F-4, housed in a DIP-6, 400 mil package with tape and reel packaging.
CNY17F Optocoupler, Phototransistor Output, no Base Connection Product overview: CNY17F-4X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-4X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-4X016 |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |