The CNY17F-4X009T is a surface-mount optocoupler with a gallium arsenide infrared LED optically coupled to a silicon phototransistor in an SMD-6 package, featuring no base connection for enhanced common-mode immunity. It offers a 5000 Vrms isolation test voltage, a collector current rating of 50 mA, and a current transfer ratio range of 160% to 320%. The device meets safety standards including UL, cUL, BSI, and VDE certification, with a creepage and clearance distance of at least 8 mm and an insulation thickness of 0.4 mm. The SMD-6 option 9 package has dimensions of 10.16 mm by 7.62 mm.
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R Product overview: CNY17F-4X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-4X009T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-4X009T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 100 milliamps |