Vishay Intertechnology, Inc. SMD 70V 60mA Bipolar Transistor CNY17F-4X007T

Description
1-CH Optocoupler, 70V VCEO, 60mA IF, 320% CTR, SMD Product overview: CNY17F-4X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-4X007T can be used for catalog matching and distributor lookup.
Request a Quote
Description
1-CH Optocoupler, 70V VCEO, 60mA IF, 320% CTR, SMD Product overview: CNY17F-4X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-4X007T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CNY17F-4X007T is a surface-mount optocoupler in an SMD-6 package, featuring a gallium arsenide infrared LED optically coupled to a silicon phototransistor with no base connection for improved common-mode immunity. It has a 5000 V RMS isolation test voltage, a 70 V collector-emitter breakdown voltage, and a maximum forward current of 60 mA. The device meets UL, cUL, BSI, and VDE safety standards. Current transfer ratio (CTR) ranges from 160% to 320% at a collector current of 10 mA and forward current of 10 mA. The package dimensions are 7.62 mm × 10.16 mm with a creepage and clearance distance of at least 8 mm, and it complies with the climatic classification 55/115/21 per IEC 68 part 1.

Datasheet Summary
Powered by GS/AI

The CNY17F-4X007T is a surface-mount optocoupler in an SMD-6 package, featuring a gallium arsenide infrared LED optically coupled to a silicon phototransistor with no base connection for improved common-mode immunity. It has a 5000 V RMS isolation test voltage, a 70 V collector-emitter breakdown voltage, and a maximum forward current of 60 mA. The device meets UL, cUL, BSI, and VDE safety standards. Current transfer ratio (CTR) ranges from 160% to 320% at a collector current of 10 mA and forward current of 10 mA. The package dimensions are 7.62 mm × 10.16 mm with a creepage and clearance distance of at least 8 mm, and it complies with the climatic classification 55/115/21 per IEC 68 part 1.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 70V 60mA Bipolar Transistor
903-CNY17F-4X007T
SMD 70V 60mA Bipolar Transistor 903-CNY17F-4X007T
1-CH Optocoupler, 70V VCEO, 60mA IF, 320% CTR, SMD Product overview: CNY17F-4X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-4X007T can be used for catalog matching and distributor lookup.

1-CH Optocoupler, 70V VCEO, 60mA IF, 320% CTR, SMD Product overview: CNY17F-4X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-4X007T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-CNY17F-4X007T
Product Name SMD 70V 60mA Bipolar Transistor
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data