Vishay Precision Group No. Of Channels Vishay CNY17F-4X007T.

Description
No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5000Vrms; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V; Product Range:CNY17 Series RoHS Compliant: No
Description
No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5000Vrms; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V; Product Range:CNY17 Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
No. Of Channels Vishay - 60AC8271 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Channels Vishay
60AC8271
No. Of Channels Vishay 60AC8271
No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5000Vrms; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V; Product Range:CNY17 Series RoHS Compliant: No

No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5000Vrms; CTR Min:160%; Collector Emitter Voltage V(br)ceo:70V; Product Range:CNY17 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 60AC8271
Product Name No. Of Channels Vishay
Mounting Option Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR0401HXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details