The CNY17F-4X006 is an optocoupler with a gallium arsenide infrared LED optically coupled to a silicon phototransistor in a DIP-6 package measuring 7.62 mm × 10.16 mm. It features a 5000 V RMS isolation test voltage, no base connection for improved common-mode immunity, and a current transfer ratio of 160% to 320% at 10 mA forward current. The device meets UL, cUL, BSI, FIMKO, and DIN EN 60747-5-5 (VDE 0884-5) safety standards and is rated for a maximum collector-emitter voltage of 70 V and collector current of 50 mA. The package is compliant with IEC 68 climatic classification 55/115/21, with creepage and clearance distances of at least 7 mm and 8 mm respectively.
Optocoupler Phototransistor 70V 60mA 320% CTR PDIP 5.3kV Isolation Product overview: CNY17F-4X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 60mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 60mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-4X006 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-4X006 |
| Product Name | 70V 60mA 5.3kV Bipolar Transistor |
| IC(max) | 100 milliamps |