The CNY17F-3X019T is a surface-mount optocoupler with a gallium arsenide infrared LED optically coupled to a silicon phototransistor in an SMD-6 package measuring 7.62 mm x 10.16 mm. It features a 5000 V RMS isolation test voltage, no base terminal connection for improved common-mode immunity, and a current transfer ratio of 100% to 200% at 10 mA forward current. It meets UL, cUL, BSI, FIMKO, and VDE safety standards with an insulation thickness of at least 0.4 mm. The device operates over an ambient temperature range of -55 °C to +110 °C.
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R Product overview: CNY17F-3X019T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-3X019T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-3X019T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 100 milliamps |