The CNY17F is an optocoupler consisting of a gallium arsenide infrared emitting diode optically coupled to a silicon planar phototransistor detector in a plastic dual-in-line package. The device has no base connection, improving common-mode interference immunity. It features a 5000 V RMS isolation test voltage and is available in SMD-6 option 7 packaging. The CNY17F-3X017 variant has a current transfer ratio of 100 to 200% at 10 mA forward current. It complies with UL, cUL, BSI, FIMKO, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. The maximum ambient temperature is 110 °C and the junction temperature is 100 °C.
CNY17F Optocoupler, Phototransistor Output, no Base Connection Product overview: CNY17F-3X017 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-3X017 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-3X017 |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |