The CNY17F-3X009T is a surface-mount optocoupler with a gallium arsenide infrared LED optically coupled to a silicon phototransistor in a SMD-6 package measuring 7.62 mm x 10.16 mm. It features a 5000 V RMS isolation test voltage, no base connection for improved common-mode immunity, and a current transfer ratio of 100 to 200% at 10 mA forward current. The device meets UL, cUL, BSI, and VDE safety standards and is rated for operation between -55 °C and +110 °C ambient temperature. The collector-emitter breakdown voltage is 70 V, and the maximum collector current is 50 mA.
Optocoupler 1-CH Transistor 70V 60mA 5.3kV SMD Product overview: CNY17F-3X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 60mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 60mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-3X009T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-3X009T |
| Product Name | SMD 70V 60mA 5.3kV Bipolar Transistor |
| IC(max) | 100 milliamps |