Vishay Intertechnology, Inc. SMD 70V 60mA Bipolar Transistor CNY17F-3X009

Description
1-CH Transistor Optocoupler, 70V VCEO, 60mA IF, SMD Product overview: CNY17F-3X009 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-3X009 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1-CH Transistor Optocoupler, 70V VCEO, 60mA IF, SMD Product overview: CNY17F-3X009 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-3X009 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CNY17F-3X009 is a surface-mount optocoupler with a gallium arsenide infrared LED and a silicon phototransistor in a DIP-6 package, featuring no base connection for enhanced common-mode immunity. It provides 5000 V RMS isolation voltage, 70 V collector-emitter breakdown voltage, and 50 mA collector current capability, with a current transfer ratio of 100 to 200% at 10 mA forward current. The device meets UL, cUL, BSI, FIMKO, and DIN EN 60747-5-5 safety standards and operates from -55 °C to +110 °C ambient temperature.

Datasheet Summary
Powered by GS/AI

The CNY17F-3X009 is a surface-mount optocoupler with a gallium arsenide infrared LED and a silicon phototransistor in a DIP-6 package, featuring no base connection for enhanced common-mode immunity. It provides 5000 V RMS isolation voltage, 70 V collector-emitter breakdown voltage, and 50 mA collector current capability, with a current transfer ratio of 100 to 200% at 10 mA forward current. The device meets UL, cUL, BSI, FIMKO, and DIN EN 60747-5-5 safety standards and operates from -55 °C to +110 °C ambient temperature.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 70V 60mA Bipolar Transistor
903-CNY17F-3X009
SMD 70V 60mA Bipolar Transistor 903-CNY17F-3X009
1-CH Transistor Optocoupler, 70V VCEO, 60mA IF, SMD Product overview: CNY17F-3X009 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-3X009 can be used for catalog matching and distributor lookup.

1-CH Transistor Optocoupler, 70V VCEO, 60mA IF, SMD Product overview: CNY17F-3X009 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-3X009 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-CNY17F-3X009
Product Name SMD 70V 60mA Bipolar Transistor
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data