Vishay Intertechnology, Inc. SMD 70V 60mA 5.3kV Bipolar Transistor CNY17F-3X007

Description
1-CH Optocoupler, 70V VCEO, 60mA IF, 5.3kV Isolation, SMD Product overview: CNY17F-3X007 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 60mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 60mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-3X007 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-CH Optocoupler, 70V VCEO, 60mA IF, 5.3kV Isolation, SMD Product overview: CNY17F-3X007 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 60mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 60mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-3X007 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 70V 60mA 5.3kV Bipolar Transistor
903-CNY17F-3X007
SMD 70V 60mA 5.3kV Bipolar Transistor 903-CNY17F-3X007
1-CH Optocoupler, 70V VCEO, 60mA IF, 5.3kV Isolation, SMD Product overview: CNY17F-3X007 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 60mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 60mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-3X007 can be used for catalog matching and distributor lookup.

1-CH Optocoupler, 70V VCEO, 60mA IF, 5.3kV Isolation, SMD Product overview: CNY17F-3X007 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 60mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 60mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-3X007 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - CNY17F-3X007 - 1162657-CNY17F-3X007 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - CNY17F-3X007
1162657-CNY17F-3X007
Optoisolators - Transistor, Photovoltaic Output - CNY17F-3X007 1162657-CNY17F-3X007
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1162657-CNY17F-3X007 Packaging: Tube Operating Temperature Range: -55°C ~ 110°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.39V Rise / Fall Time (Typ): 2μs, 2μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Turn On / Turn Off Time (Typ): 3μs, 2.3μs Family Name: CNY17F Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 6-SMD Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% @ 10mA Current Transfer Ratio (Maximum): 200% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): CNY17F-3S(TA); CNY17F-4S(TA); CNY17F-1S(TA); Introduction Date: September 12, 2001 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1162657-CNY17F-3X007
Packaging: Tube
Operating Temperature Range: -55°C ~ 110°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.39V
Rise / Fall Time (Typ): 2μs, 2μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): 3μs, 2.3μs
Family Name: CNY17F
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-SMD
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 100% @ 10mA
Current Transfer Ratio (Maximum): 200% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): CNY17F-3S(TA); CNY17F-4S(TA); CNY17F-1S(TA);
Introduction Date: September 12, 2001
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-CNY17F-3X007 1162657-CNY17F-3X007
Product Name SMD 70V 60mA 5.3kV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - CNY17F-3X007
IC(max) 100 milliamps
PD 150 milliwatts
hfe 200
Unlock Full Specs
to access all available technical data