The CNY17F is an optocoupler with a gallium arsenide infrared LED optically coupled to a silicon phototransistor in a DIP-6 package, designed for signal transmission between isolated circuits. It features a 5000 V RMS isolation test voltage, a 70 V collector-emitter breakdown voltage, and a 60 mA maximum forward current. The CNY17F-3 variant has a current transfer ratio of 100 to 200% at 10 mA forward current and a collector-emitter leakage current of 5 to 100 nA at 10 V. The package measures 7.62 mm in lead spacing with a width of 3.5 mm and height of 2.54 mm. It meet safety standards including UL, cUL, BSI, FIMKO, DIN EN 60747-5-5 (VDE 0884-5), and CQC GB8898-2011. The base terminal is not connected to enhance common-mode interference immunity.
5kV Transistor Optocoupler, 1-Ch, 70V VCEO, 60mA IF, PDIP Product overview: CNY17F-3X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-3X001 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-3X001 |
| Product Name | 5kV 70V 60mA Bipolar Transistor |
| IC(max) | 100 milliamps |