The CNY17F-2X017T is a surface-mount optocoupler with a gallium arsenide infrared LED optically coupled to a silicon phototransistor in a SMD-6 package, measuring 7.62 mm x 10.16 mm. It provides 5000 V RMS isolation, a maximum collector-emitter voltage of 70 V, and a maximum forward current of 60 mA. The device has no base connection, improving common-mode transient immunity. It meets UL, cUL, BSI, and VDE safety standards, with a current transfer ratio of 63% to 125% at 10 mA input current and operates from -55 °C to +110 °C ambient temperature. Soldering temperatures up to 260 °C are permitted under specified conditions.
1-CH Optocoupler, 70V VCEO, 60mA IF, 5kV Isolation, SMD Product overview: CNY17F-2X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 60mA, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 60mA, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-2X017T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-2X017T |
| Product Name | SMD 70V 60mA 5kV Bipolar Transistor |
| IC(max) | 100 milliamps |