The CNY17F-2X017 is an optocoupler with a gallium arsenide infrared LED optically coupled to a silicon phototransistor in an SMD-6 package with a 7.62 mm pitch, suitable for signal transmission between electrically isolated circuits. It features a 5000 V RMS isolation test voltage, no base terminal connection for improved common-mode immunity, and a current transfer ratio range of 63% to 125% at 10 mA forward current. The device meets UL, cUL, BSI, FIMKO, and VDE safety standards and complies with DIN EN 60747-5-5 (VDE 0884-5).
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD Product overview: CNY17F-2X017 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-2X017 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-2X017 |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 100 milliamps |