The CNY17F is an optocoupler with a gallium arsenide infrared LED optically coupled to a silicon phototransistor in a DIP-6 package, providing electrical isolation between circuits. It features a 5000 V RMS isolation test voltage and no base terminal connection for improved common-mode immunity. The device meets safety standards including UL, cUL, BSI, FIMKO, and DIN EN 60747-5-5 (VDE 0884-5). The CNY17F-2X016 variant belongs to a series with a current transfer ratio of 63 % to 125 % at 10 mA forward current and a collector-emitter breakdown voltage of 70 V. Package dimensions for DIP-6, option 6 are 7.62 mm×10.16 mm with a standard 400 mil lead pitch.
1-CH DC Optocoupler, 70V VCEO, 60mA IF, 5.3kV Iso, PDIP Product overview: CNY17F-2X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 60mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 60mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-2X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-2X016 |
| Product Name | 70V 60mA 5.3kV Bipolar Transistor |
| IC(max) | 100 milliamps |