Vishay Intertechnology, Inc. SMD 5.3kV 70V Bipolar Transistor CNY17F-2X009T

Description
1-CH DC-IN Transistor Optocoupler, 5.3kV Isolation, 70V VCEO, SMD Product overview: CNY17F-2X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 70V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-2X009T can be used for catalog matching and distributor lookup.
Request a Quote
Description
1-CH DC-IN Transistor Optocoupler, 5.3kV Isolation, 70V VCEO, SMD Product overview: CNY17F-2X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 70V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-2X009T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CNY17F-2X009T is a surface-mount optocoupler with a gallium arsenide infrared LED and a silicon phototransistor in an SMD-6 package, designed for signal transmission between electrically isolated circuits. It features an isolation test voltage of 5000 V RMS and a collector-emitter breakdown voltage of 70 V. The base terminal is not connected, providing improved common-mode interference immunity. The device has a current transfer ratio (CTR) range of 63% to 125% at an input current of 10 mA and meets UL, cUL, BSI, FIMKO, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. The package dimensions are 7.62 mm by 10.16 mm, with a maximum operating temperature of 110 °C and a junction temperature limit of 100 °C.

Datasheet Summary
Powered by GS/AI

The CNY17F-2X009T is a surface-mount optocoupler with a gallium arsenide infrared LED and a silicon phototransistor in an SMD-6 package, designed for signal transmission between electrically isolated circuits. It features an isolation test voltage of 5000 V RMS and a collector-emitter breakdown voltage of 70 V. The base terminal is not connected, providing improved common-mode interference immunity. The device has a current transfer ratio (CTR) range of 63% to 125% at an input current of 10 mA and meets UL, cUL, BSI, FIMKO, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. The package dimensions are 7.62 mm by 10.16 mm, with a maximum operating temperature of 110 °C and a junction temperature limit of 100 °C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5.3kV 70V Bipolar Transistor
903-CNY17F-2X009T
SMD 5.3kV 70V Bipolar Transistor 903-CNY17F-2X009T
1-CH DC-IN Transistor Optocoupler, 5.3kV Isolation, 70V VCEO, SMD Product overview: CNY17F-2X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 70V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-2X009T can be used for catalog matching and distributor lookup.

1-CH DC-IN Transistor Optocoupler, 5.3kV Isolation, 70V VCEO, SMD Product overview: CNY17F-2X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3kV, 70V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5.3kV, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-2X009T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-CNY17F-2X009T
Product Name SMD 5.3kV 70V Bipolar Transistor
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.8A SOT23 Bipolar Transistor - 276-BC807-16 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 155210 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
80 V, 500 mA NPN general-purpose transistors - BC816-25HR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
5 suppliers