The CNY17F is an optocoupler with a gallium arsenide infrared LED optically coupled to a silicon phototransistor in a DIP-6 package, designed for signal transmission between electrically isolated circuits. It features a 5000 V RMS isolation test voltage, no base terminal for improved common-mode immunity, and complies with UL, cUL, BSI, FIMKO, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. The CNY17F-2X006 variant is a DIP-6, 400 mil, option 6 package with a current transfer ratio of 63% to 125% at 10 mA forward current. Maximum collector-emitter voltage is 70 V, and maximum ambient temperature is 110 °C.
1-CH DC-IN Transistor Optocoupler, 70V VCEO, 5.3kV Isolation, PDIP Product overview: CNY17F-2X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-2X006 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-2X006 |
| Product Name | 70V 5.3kV Bipolar Transistor |
| IC(max) | 100 milliamps |