The CNY17F is an optocoupler with a gallium arsenide infrared emitting diode optically coupled to a silicon planar phototransistor in a DIP-6 package, designed for signal transmission between electrically isolated circuits. The device has no base connection to improve common-mode interference immunity and features a 5000 V RMS isolation test voltage. It supports creepage and clearance distances of at least 7 mm and 8 mm respectively, and meets safety standards including UL, cUL, BSI, and DIN EN 60747-5-5. The CNY17F-1 variant has a current transfer ratio of 40% to 80% with a collector current of 10 mA and forward current of 2.5 mA, with an isolation resistance greater than 10ⁱ Ω at 25 °C and 500 V DC. The package dimensions are 7.62 mm × 10.16 mm for the DIP-6, 400 mil, option 6 configuration.
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Product overview: CNY17F-1X016 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-1X016 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-1X016 |
| Product Name | Bipolar Transistor |
| TJ | -55 C (-67 F) |