The CNY17F-1X009T is a surface-mount optocoupler with a gallium arsenide infrared emitter and a silicon phototransistor in a 6-pin SMD package, designed for electrical isolation between circuits. It features a 5000 Vrms isolation test voltage, no base connection for improved common-mode immunity, and a current transfer ratio range of 40% to 80%. The package dimensions are 7.62 mm x 8.16 mm, meeting creepage and clearance distances of at least 8 mm. It is certified to UL, cUL, BSI, FIMKO, and CQC safety standards, and complies with DIN EN 60747-5-5 (VDE 0884-5).
OPTOISOLTR 5KV TRANSISTOR 6-SMD Product overview: CNY17F-1X009T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-1X009T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-1X009T |
| Product Name | SMD 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |