The CNY17F is an optocoupler with a gallium arsenide infrared emitting diode optically coupled to a silicon planar phototransistor in a plastic SMD-6 package, designed for signal transmission between electrically isolated circuits. It features a 5000 V RMS isolation test voltage and no base terminal connection for improved common-mode interference immunity. The CNY17F-1 variant has a current transfer ratio of 40% to 80% at 10 mA forward current. The device is certified to UL, cUL, BSI, FIMKO, and DIN EN 60747-5-5 (VDE 0884-5) standards. SMD-6 option 9 is specified for tape and reel packaging.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, PLASTIC, SMD, 6 PIN Product overview: CNY17F-1X009 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-1X009 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-1X009 |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 100 milliamps |