The CNY17F-1X007 is an SMD-6 optocoupler with a gallium arsenide infrared LED optically coupled to a silicon phototransistor, featuring no base connection for improved common-mode immunity. It operates in a 7.62 mm x 10.16 mm surface-mount package and provides 5000 Vrms isolation. It meets UL E52744, cUL CSA 22.2 bulletin 5A, DIN EN 60747-5-5 (VDE 0884-5), BSI EN 60065, EN 60950-1, and FIMKO EN60950 safety standards. The device has a current transfer ratio of 40% to 80% at 10 mA forward current and is rated for a maximum ambient temperature of 110 °C.
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD Product overview: CNY17F-1X007 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17F-1X007 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17F-1X007 |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 100 milliamps |