The CNY17-4X017 is a surface-mount optocoupler with a phototransistor output and base connection, housed in a 6-pin SMD package measuring 10.16 mm by 7.62 mm. It provides 5000 V RMS isolation between input and output, with a collector-emitter breakdown voltage of 70 V and a maximum collector current of 50 mA. The current transfer ratio ranges from 160% to 320% at 10 mA forward current and 5 V collector-emitter voltage. The device meets safety standards including UL, cUL, BSI, FIMKO, and DIN EN 60747-5-5 (VDE 0884-5), and carries a climatic classification of 55/115/21. Operating temperature ranges from -55 °C to +110 °C.
Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, ROHS COMPLIANT, SMD-6, 6 PIN Product overview: CNY17-4X017 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-4X017 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17-4X017 |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 100 milliamps |