The CNY17-4X009 is a surface-mount optocoupler with a gallium arsenide infrared LED and a silicon NPN phototransistor output, offering electrical isolation between input and output. It is packaged in an SMD-6 case with a body size of 10.16 mm in length and 7.62 mm in width. The device has a 5000 V RMS isolation test voltage, operates from -55 °C to +110 °C, and meets UL, cUL, BSI, FIMKO, and VDE safety standards. It has a current transfer ratio (CTR) of 160 to 320 % at I_F = 10 mA and V_CE = 5 V. The footprint complies with creepage and clearance distances of ≥ 8 mm.
OPTOCOUPL DC-IN 1CH TRANS W/BASE DC-OUT 6PDIP SMD - Bulk Product overview: CNY17-4X009 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-4X009 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17-4X009 |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 100 milliamps |