The CNY17-4X007T is a surface-mount optocoupler with a gallium arsenide infrared LED optically coupled to an NPN phototransistor, providing electrical isolation between input and output. It is housed in an SMD-6 package measuring 7.62 mm × 10.16 mm and has a 5000 V RMS isolation test voltage. The device meets UL, cUL, BSI, FIMKO, and VDE safety standards, with a collector-emitter breakdown voltage of 70 V and a current transfer ratio of 160% to 320% at I_F = 10 mA and V_CE = 5 V. It is qualified for operation from -55 °C to +110 °C and complies with RoHS and IEC 60747-5-5 (VDE 0884-5).
1-CH DC Optocoupler, 70V VCEO, 320% CTR, 5.3kV Iso, SMD Product overview: CNY17-4X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-4X007T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17-4X007T |
| Product Name | SMD 70V 5.3kV Bipolar Transistor |
| IC(max) | 100 milliamps |