The CNY17-4X006 is an optocoupler with a gallium arsenide infrared LED and a silicon NPN phototransistor output with base connection, housed in a DIP-6 package measuring 7.62 mm x 10.16 mm. It provides 5000 V RMS isolation, has a current transfer ratio of 160 to 320% at I_F = 10 mA and V_CE = 5 V, and operates from -55 °C to +110 °C. It meets UL, cUL, BSI, FIMKO, and VDE safety standards, including IEC 60950 and IEC 60065, and complies with the climatic classification 55/115/21. The device is suitable for digital and analog signal isolation applications, including relay and transformer replacement.
CNY17 Optocoupler, Phototransistor Output, with Base Connection Product overview: CNY17-4X006 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-4X006 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17-4X006 |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |