The CNY17-4 is an optocoupler with a gallium arsenide infrared LED optically coupled to a silicon NPN phototransistor, designed for electrical isolation in digital and analog signal transmission. It features a standard DIP-6 package measuring 7.62 mm pin pitch and 10.16 mm body length. The device provides 5000 V RMS isolation voltage and a collector-emitter saturation voltage of up to 0.4 V at 10 mA forward current. Current transfer ratio ranges from 160% to 320% at I_F = 10 mA. It meets UL, cUL, BSI, FIMKO, and VDE safety standards with a creepage distance of 8 mm and insulation thickness of 0.4 mm. Operating temperature extends from -55 °C to +110 °C.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, ROHS COMPLIANT, DIP-6 Product overview: CNY17-4. from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-4. can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17-4. |
| Product Name | 5000V DIP Bipolar Transistor |
| PD | 0.1500 milliwatts |