The CNY17-3X009T is an optocoupler with a gallium arsenide infrared LED and a silicon NPN phototransistor output, featuring a base connection for improved switching performance. It is housed in an SMD-6 package with a body size of 7.62 mm x 10.16 mm and supports a 5000 V<sub>RMS</sub> isolation test voltage. The device meets safety standards including UL, cUL, BSI, FIMKO, and DIN EN 60747-5-5 (VDE 0884-5), with a current transfer ratio (CTR) range of 100 to 200% at 10 mA forward current and 5 V collector-emitter voltage. It operates from -55 °C to +110 °C and is certified for pollution degree 2 environments with a creepage and clearance distance of at least 8 mm. The part is available in tape and reel packaging.
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD T/R Product overview: CNY17-3X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-3X009T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17-3X009T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 100 milliamps |