The CNY17-3X007T is a surface-mount optocoupler with a gallium arsenide infrared LED and a silicon NPN phototransistor output, designed for electrical isolation in digital and analog signal transmission. It comes in an SMD-6 package measuring 10.16 mm by 7.62 mm. The device supports an isolation test voltage of 5000 V RMS and operates over a temperature range of -55 °C to +110 °C. It meets safety standards including UL, cUL, BSI, and VDE, with a creepage and clearance distance of at least 8 mm. The current transfer ratio (CTR) for this variant ranges from 100% to 200% at I_F = 10 mA and V_CE = 5 V. Switching times are specified for saturated operation with a turn-on time up to 4.2 µs and turn-off time up to 23 µs.
1-CH DC-IN Optocoupler, 70V VCEO, 60mA IF, 5.3kV Isolation, SMD Product overview: CNY17-3X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 60mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 60mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-3X007T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17-3X007T |
| Product Name | SMD 70V 60mA 5.3kV Bipolar Transistor |
| IC(max) | 100 milliamps |