The CNY17-3X001 is an optocoupler with a gallium arsenide infrared LED optically coupled to a silicon NPN phototransistor, featuring a 5000 V RMS isolation test voltage and a DIP-6 package. It is designed for electrical isolation in digital and analog applications and meets UL, cUL, BSI, FIMKO, and VDE safety standards. The part has a current transfer ratio range of 100 to 200 % at I_F = 10 mA and V_CE = 5 V, with a maximum collector current of 50 mA and operating temperature range from -55 °C to +110 °C.
Optocoupler 1-CH DC-IN Transistor DC-OUT 5kV 6-Pin PDIP Product overview: CNY17-3X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-3X001 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17-3X001 |
| Product Name | 5kV Bipolar Transistor |
| IC(max) | 100000 milliamps |