The CNY17-3 is an optocoupler with a gallium arsenide infrared LED and a silicon NPN phototransistor output, designed for electrical isolation in digital and analog signal transmission. It is housed in a standard DIP-6 package measuring 7.62 mm x 10.16 mm with a pin pitch of 2.54 mm. The device provides 5000 V RMS isolation voltage, has a collector-emitter breakdown voltage of 70 V, and a current transfer ratio ranging from 100% to 200% at I_F = 10 mA and V_CE = 5 V. It meets safety standards including UL, cUL, BSI, FIMKO, and DIN EN 60747-5-5 (VDE 0884-5), and complies with IEC 60950 and IEC 60065. Operating temperature range is -55 °C to +110 °C.
Optocoupler 1-CH DC-IN Phototransistor 70V 5kV DIP Product overview: CNY17-3 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 5kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 5kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17-3 |
| Product Name | 70V 5kV DIP Bipolar Transistor |
| IC(max) | 100 milliamps |