The CNY17-2X017T is a surface-mount optocoupler with a gallium arsenide infrared LED and silicon NPN phototransistor output featuring a base connection, housed in a 6-pin SMD package (option 7) with a footprint of 7.62 mm × 10.16 mm. It provides 5000 V RMS isolation and is rated for operation from -55 °C to +110 °C. The device meets safety standards including UL, cUL, BSI, FIMKO, and DIN EN 60747-5-5 (VDE 0884-5), with a current transfer ratio of 63% to 125% at 10 mA forward current and 5 V collector-emitter voltage. Typical rise and fall times are 3 μs and 14 μs under saturated switching conditions. The package complies with IEC 68 climatic classification 55/115/21 and has a minimum creepage and clearance distance of 7 mm and 8 mm respectively.
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD T/R Product overview: CNY17-2X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-2X017T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17-2X017T |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 100 milliamps |