Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output CNY17-2X017T

Description
Win Source Part Number: 967948-CNY17-2X017T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.39V Rise / Fall Time (Typ): 2µs, 2µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 63% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 125% @ 10mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: CNY17-2X017T-ND,CNY1 7-2X017TTR,CNY17-2X0 17TDKR,CNY17-2X017TC T Base Product Number: CNY17
Request a Quote Datasheet
Description
Win Source Part Number: 967948-CNY17-2X017T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.39V Rise / Fall Time (Typ): 2µs, 2µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 63% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 125% @ 10mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: CNY17-2X017T-ND,CNY1 7-2X017TTR,CNY17-2X0 17TDKR,CNY17-2X017TC T Base Product Number: CNY17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 967948-CNY17-2X017T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
967948-CNY17-2X017T
Isolators - Optoisolators - Transistor, Photovoltaic Output 967948-CNY17-2X017T
Win Source Part Number: 967948-CNY17-2X017T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.39V Rise / Fall Time (Typ): 2µs, 2µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 63% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 125% @ 10mA Turn On / Turn Off Time (Typ): 3µs, 2.3µs Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: CNY17-2X017T-ND,CNY1 7-2X017TTR,CNY17-2X0 17TDKR,CNY17-2X017TC T Base Product Number: CNY17

Win Source Part Number: 967948-CNY17-2X017T
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Transistor with Base
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.39V
Rise / Fall Time (Typ): 2µs, 2µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 63% @ 10mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 125% @ 10mA
Turn On / Turn Off Time (Typ): 3µs, 2.3µs
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 6-SMD
Temperature Range - Operating: -55°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Other Names: CNY17-2X017T-ND,CNY17-2X017TTR,CNY17-2X017TDKR,CNY17-2X017TCT
Base Product Number: CNY17

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 967948-CNY17-2X017T
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details
8B47 Linearized Thermocouple Input Modules - 8B47K-13 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners - 2408033 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval IECEx
Inputs Voltage
View Details
3 suppliers