Vishay Intertechnology, Inc. SMD 70V 5kV Bipolar Transistor CNY17-2X009T

Description
Optocoupler Phototransistor Output 70V 5kV SMD Product overview: CNY17-2X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-2X009T can be used for catalog matching and distributor lookup.
Request a Quote
Description
Optocoupler Phototransistor Output 70V 5kV SMD Product overview: CNY17-2X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-2X009T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CNY17-2X009T is a surface-mount optocoupler with a gallium arsenide infrared LED optically coupled to a silicon NPN phototransistor, designed for electrical isolation in digital and analog signal transmission. It comes in an SMD-6 package with dimensions of 7.62 mm x 10.16 mm and a creepage and clearance distance of at least 7 mm and 8 mm respectively. The device supports an isolation test voltage of 5000 V RMS and meets safety standards including UL, cUL, BSI, FIMKO, and DIN EN 60747-5-5 (VDE 0884-5). The current transfer ratio (CTR) for this variant ranges from 63% to 125% at an input current of 10 mA and collector-emitter voltage of 5 V. It has a collector-emitter breakdown voltage of 70 V and operates over a temperature range of -55 °C to +110 °C.

Datasheet Summary
Powered by GS/AI

The CNY17-2X009T is a surface-mount optocoupler with a gallium arsenide infrared LED optically coupled to a silicon NPN phototransistor, designed for electrical isolation in digital and analog signal transmission. It comes in an SMD-6 package with dimensions of 7.62 mm x 10.16 mm and a creepage and clearance distance of at least 7 mm and 8 mm respectively. The device supports an isolation test voltage of 5000 V RMS and meets safety standards including UL, cUL, BSI, FIMKO, and DIN EN 60747-5-5 (VDE 0884-5). The current transfer ratio (CTR) for this variant ranges from 63% to 125% at an input current of 10 mA and collector-emitter voltage of 5 V. It has a collector-emitter breakdown voltage of 70 V and operates over a temperature range of -55 °C to +110 °C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 70V 5kV Bipolar Transistor
903-CNY17-2X009T
SMD 70V 5kV Bipolar Transistor 903-CNY17-2X009T
Optocoupler Phototransistor Output 70V 5kV SMD Product overview: CNY17-2X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-2X009T can be used for catalog matching and distributor lookup.

Optocoupler Phototransistor Output 70V 5kV SMD Product overview: CNY17-2X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-2X009T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-CNY17-2X009T
Product Name SMD 70V 5kV Bipolar Transistor
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2156515 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - BC847AE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
8 suppliers
80 V, 1 A NPN medium power transistors - BC56-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers